Bourns, Inc. Surface Mount Inductors SRP1265A-150M

Description
Bourns SRP1265A-150M
Request a Quote Datasheet
Description
Bourns SRP1265A-150M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1808918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808918
Surface Mount Inductors 1808918
Bourns SRP1265A-150M

Bourns SRP1265A-150M

Supplier's Site
Surface Mount Inductors - 1808961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808961
Surface Mount Inductors 1808961
Bourns SRP1265A-150M

Bourns SRP1265A-150M

Supplier's Site
SMD 15UH 9A 28 MOHM Inductor and Choke - 71-SRP1265A-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 9A 28 MOHM Inductor and Choke
71-SRP1265A-150M
SMD 15UH 9A 28 MOHM Inductor and Choke 71-SRP1265A-150M
FIXED IND 15UH 9A 28 MOHM SMD Product overview: SRP1265A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 9A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 9A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 9A 28 MOHM SMD Product overview: SRP1265A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 9A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 9A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-150MCT-ND
Fixed Inductors SRP1265A-150MCT-ND
15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-150MTR-ND
Fixed Inductors SRP1265A-150MTR-ND
15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-150MDKR-ND
Fixed Inductors SRP1265A-150MDKR-ND
15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-150M - 1101931-SRP1265A-150M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-150M
1101931-SRP1265A-150M
Fixed Inductors - SRP1265A-150M 1101931-SRP1265A-150M
Manufacturer: Bourns Inc. Win Source Part Number: 1101931-SRP1265A-150 M Packaging: Reel - TR Type: Wirewound Current Rating: 9A Inductance: 15μH Height - Seated (Max): 0.252" (6.40mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 12.5A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 7MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101931-SRP1265A-150M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 9A
Inductance: 15μH
Height - Seated (Max): 0.252" (6.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 12.5A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 7MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns - 64X8710 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns
64X8710
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns 64X8710
INDUCTOR, SHIELDED, 15UH, 20%, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:SRP1265A Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:SRP1265A Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns - 64X8711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns
64X8711
Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns 64X8711
INDUCTOR, SHIELDED, 15UH, 20%, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:SRP1265A Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:SRP1265A Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 15 H, 20%, Shielded, 0.028 Ohm, 9 A Rohs Compliant Bourns - 78X5418 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 15 H, 20%, Shielded, 0.028 Ohm, 9 A Rohs Compliant Bourns
78X5418
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 15 H, 20%, Shielded, 0.028 Ohm, 9 A Rohs Compliant Bourns 78X5418
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 15 H, 20%, Shielded, 0.028 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 15 H, 20%, Shielded, 0.028 ohm, 9 A RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP1265A-150M
Inductors/Coils/Transformers >> Power Inductors SRP1265A-150M
9A 15uH ±20% 12.5A SMD,12.5x13.5mm Power Inductors ROHS

9A 15uH ±20% 12.5A SMD,12.5x13.5mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-150M
Fixed Inductors SRP1265A-150M
FIXED IND 15UH 9A 28 MOHM SMD

FIXED IND 15UH 9A 28 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1808918 71-SRP1265A-150M SRP1265A-150MCT-ND 1101931-SRP1265A-150M 64X8710 78X5418 SRP1265A-150M SRP1265A-150M
Product Name Surface Mount Inductors SMD 15UH 9A 28 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1265A-150M Inductor, Shielded, 15Uh, 20%, 9A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 15 H, 20%, Shielded, 0.028 Ohm, 9 A Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Core Material Powdered Iron; Carbonyl powder Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size Smd
Molded / Shielded Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details