Bourns, Inc. SMD 10UH 10A 16.5 MOHM Inductor and Choke SRP1265A-100M

Description
FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: SRP1265A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: SRP1265A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 10A 16.5 MOHM Inductor and Choke - 71-SRP1265A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 10A 16.5 MOHM Inductor and Choke
71-SRP1265A-100M
SMD 10UH 10A 16.5 MOHM Inductor and Choke 71-SRP1265A-100M
FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: SRP1265A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: SRP1265A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-100M - 795404-SRP1265A-100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-100M
795404-SRP1265A-100M
Fixed Inductors - SRP1265A-100M 795404-SRP1265A-100M
Manufacturer: Bourns Inc. Win Source Part Number: 795404-SRP1265A-100M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 10A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 15.5A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.5 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): CDRH148RNP-100MC; PA4346.103ANLT; NPIM147P100MTRF; PA4343.103NLT; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 795404-SRP1265A-100M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 10A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 15.5A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 10MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16.5 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): CDRH148RNP-100MC; PA4346.103ANLT; NPIM147P100MTRF; PA4343.103NLT;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1265A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-100MTR-ND
Fixed Inductors SRP1265A-100MTR-ND
10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-100MCT-ND
Fixed Inductors SRP1265A-100MCT-ND
10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-100MDKR-ND
Fixed Inductors SRP1265A-100MDKR-ND
10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8193488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193488
Surface Mount Inductors 8193488
Bourns SRP1265A-100M

Bourns SRP1265A-100M

Supplier's Site
Surface Mount Inductors - 8193488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193488P
Surface Mount Inductors 8193488P
Bourns SRP1265A-100M

Bourns SRP1265A-100M

Supplier's Site
Surface Mount Inductors - 1729848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729848
Surface Mount Inductors 1729848
Bourns SRP1265A-100M

Bourns SRP1265A-100M

Supplier's Site
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns - 64X8709 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns
64X8709
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns 64X8709
INDUCTOR, SHIELDED, 10UH, 20%, 10A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 10A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns - 64X8708 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns
64X8708
Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns 64X8708
INDUCTOR, SHIELDED, 10UH, 20%, 10A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; DC Resistance Max:0.0165ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 10A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; DC Resistance Max:0.0165ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns - 38AC2391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns
38AC2391
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns 38AC2391
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-100M 795404-SRP1265A-100M SRP1265A-100MTR-ND 8193488 8193488P 64X8709 64X8708
Product Name SMD 10UH 10A 16.5 MOHM Inductor and Choke Fixed Inductors - SRP1265A-100M Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns Inductor, Shielded, 10Uh, 20%, 10A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Powdered Iron; Carbonyl powder
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details