Win Source Part Number: 1274051-SRP1250-R50M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRP1250-R50MCT,-SRP
Base Product Number: SRP1250
Current - Saturation (Isat): 55A
FIXED IND 500NH 36A 1.5 MOHM SMD Product overview: SRP1250-R50M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R50M can be used for catalog matching and distributor lookup.
500nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard
Surface Mount Power Inductor, SRP1250 Series, 500 nH, 20%, Shielded, 1500 ohm, 36 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274051-SRP1250-R50M | 71-SRP1250-R50M | SRP1250-R50MTR-ND | 06X7526 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 36A 1.5 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Srp1250 Series, 500 Nh, 20%, Shielded, 1500 Ohm, 36 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Iron | Iron | Iron; Drum Core, Wirewound | |
| Application | RF Choke |