360nH Shielded Wirewound Inductor 41A 1.1mOhm Max Nonstandard
FIXED IND 360NH 41A 1.1 MOHM SMD Product overview: SRP1250-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R36M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258810-SRP1250-R36M
Series: SRP1250
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 41A
Shielding: Shielded
Inductance: 360nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 75A
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1250
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 mOhm Max
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): MPC1250LR36; ASPIAIG-F1265-R36M-T
Introduction Date: July 24, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1250-R36MTR-ND | 71-SRP1250-R36M | 1258810-SRP1250-R36M |
| Product Name | Fixed Inductors | SMD 41A 1.1 MOHM Inductor and Choke | Fixed Inductors - SRP1250-R36M |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Iron; Drum Core, Wirewound | Iron | Iron |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |