Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1250-7R8M

Description
Win Source Part Number: 1274053-SRP1250-7R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1250 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 7.8 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP12507R8M,SRP1250- 7R8M,SRP1250-7R8MCT, SRP1250-7R8MTR,SRP12 50-7R8MDKR Base Product Number: SRP1250 Current - Saturation (Isat): 18A
Request a Quote Datasheet
Description
Win Source Part Number: 1274053-SRP1250-7R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1250 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 7.8 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP12507R8M,SRP1250- 7R8M,SRP1250-7R8MCT, SRP1250-7R8MTR,SRP12 50-7R8MDKR Base Product Number: SRP1250 Current - Saturation (Isat): 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274053-SRP1250-7R8M
Inductors, Coils, Chokes - Fixed Inductors 1274053-SRP1250-7R8M
Win Source Part Number: 1274053-SRP1250-7R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1250 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 7.8 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 20.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP12507R8M,SRP1250- 7R8M,SRP1250-7R8MCT, SRP1250-7R8MTR,SRP12 50-7R8MDKR Base Product Number: SRP1250 Current - Saturation (Isat): 18A

Win Source Part Number: 1274053-SRP1250-7R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 7.8 µH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 20.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP12507R8M,SRP1250-7R8M,SRP1250-7R8MCT,SRP1250-7R8MTR,SRP1250-7R8MDKR
Base Product Number: SRP1250
Current - Saturation (Isat): 18A

Buy Now Datasheet
SMD 7.8UH 10A 20.5MOHM Inductor and Choke - 71-SRP1250-7R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.8UH 10A 20.5MOHM Inductor and Choke
71-SRP1250-7R8M
SMD 7.8UH 10A 20.5MOHM Inductor and Choke 71-SRP1250-7R8M
FIXED IND 7.8UH 10A 20.5MOHM SMD Product overview: SRP1250-7R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.8UH, 10A, 20.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.8UH, 10A, 20.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-7R8M can be used for catalog matching and distributor lookup.

FIXED IND 7.8UH 10A 20.5MOHM SMD Product overview: SRP1250-7R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.8UH, 10A, 20.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.8UH, 10A, 20.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-7R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1250-7R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-7R8MCT-ND
Fixed Inductors SRP1250-7R8MCT-ND
7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-7R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-7R8MTR-ND
Fixed Inductors SRP1250-7R8MTR-ND
7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-7R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-7R8MDKR-ND
Fixed Inductors SRP1250-7R8MDKR-ND
7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

7.8µH Shielded Wirewound Inductor 10A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns - 06X7533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns
06X7533
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns 06X7533
Surface Mount Power Inductor, SRP1250 Series, 7.8 H, 20%, Shielded, 0.0205 ohm, 10 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 7.8 H, 20%, Shielded, 0.0205 ohm, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns - 88K6774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns
88K6774
Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns 88K6774
Surface Mount Power Inductor, SRP1250 Series, 7.8 H, 20%, Shielded, 0.0205 ohm, 10 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 7.8 H, 20%, Shielded, 0.0205 ohm, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274053-SRP1250-7R8M 71-SRP1250-7R8M SRP1250-7R8MCT-ND 06X7533
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 7.8UH 10A 20.5MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srp1250 Series, 7.8 H, 20%, Shielded, 0.0205 Ohm, 10 A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Iron Iron; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers