Bourns, Inc. Fixed Inductors - SRP1250-6R8M SRP1250-6R8M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258809-SRP1250-6R8M Series: SRP1250 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 11A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 21A Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1250 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): NPIM147P6R8MTRF; NPIS23P6R8MTRF; FMPI141365-6R8MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258809-SRP1250-6R8M Series: SRP1250 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 11A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 21A Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1250 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): NPIM147P6R8MTRF; NPIS23P6R8MTRF; FMPI141365-6R8MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1250-6R8M
1258809-SRP1250-6R8M
Fixed Inductors - SRP1250-6R8M 1258809-SRP1250-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 1258809-SRP1250-6R8M Series: SRP1250 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 11A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 21A Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1250 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): NPIM147P6R8MTRF; NPIS23P6R8MTRF; FMPI141365-6R8MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258809-SRP1250-6R8M
Series: SRP1250
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 11A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 21A
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1250
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.5 mOhm Max
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): NPIM147P6R8MTRF; NPIS23P6R8MTRF; FMPI141365-6R8MU;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRP1250-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-6R8MDKR-ND
Fixed Inductors SRP1250-6R8MDKR-ND
6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-6R8MTR-ND
Fixed Inductors SRP1250-6R8MTR-ND
6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-6R8MCT-ND
Fixed Inductors SRP1250-6R8MCT-ND
6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

6.8µH Shielded Inductor 11A 18.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7869493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7869493
Surface Mount Inductors 7869493
Bourns SRP1250-6R8M

Bourns SRP1250-6R8M

Supplier's Site
Surface Mount Inductors - 7869493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7869493P
Surface Mount Inductors 7869493P
Bourns SRP1250-6R8M

Bourns SRP1250-6R8M

Supplier's Site
Surface Mount Inductors - 1727263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727263
Surface Mount Inductors 1727263
Bourns SRP1250-6R8M

Bourns SRP1250-6R8M

Supplier's Site
SMD 6.8UH 11A 18.5MOHM Inductor and Choke - 71-SRP1250-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 11A 18.5MOHM Inductor and Choke
71-SRP1250-6R8M
SMD 6.8UH 11A 18.5MOHM Inductor and Choke 71-SRP1250-6R8M
FIXED IND 6.8UH 11A 18.5MOHM SMD Product overview: SRP1250-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 11A, 18.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 11A, 18.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 11A 18.5MOHM SMD Product overview: SRP1250-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 11A, 18.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 11A, 18.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Bourns - 04P1967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Bourns
04P1967
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Bourns 04P1967
INDUCTOR, SHIELDED, 6.8UH, 21A, SMD; Inductance:6.8µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:SRP1250 Series; DC Resistance Max:0.0185ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 21A, SMD; Inductance:6.8µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:SRP1250 Series; DC Resistance Max:0.0185ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp1250 Series, 6.8 H, 20%, Shielded, 0.0185 Ohm, 11 A Rohs Compliant Bourns - 88K6773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 6.8 H, 20%, Shielded, 0.0185 Ohm, 11 A Rohs Compliant Bourns
88K6773
Surface Mount Power Inductor, Srp1250 Series, 6.8 H, 20%, Shielded, 0.0185 Ohm, 11 A Rohs Compliant Bourns 88K6773
Surface Mount Power Inductor, SRP1250 Series, 6.8 H, 20%, Shielded, 0.0185 ohm, 11 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 6.8 H, 20%, Shielded, 0.0185 ohm, 11 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258809-SRP1250-6R8M SRP1250-6R8MDKR-ND 7869493 7869493P 71-SRP1250-6R8M 04P1967 88K6773
Product Name Fixed Inductors - SRP1250-6R8M Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 6.8UH 11A 18.5MOHM Inductor and Choke Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Bourns Surface Mount Power Inductor, Srp1250 Series, 6.8 H, 20%, Shielded, 0.0185 Ohm, 11 A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Wirewound Drum Core, Wirewound
Core Material Iron Iron; Drum Core, Wirewound Iron; Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details