Bourns, Inc. Fixed Inductors SRP1250-2R7M

Description
2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-2R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-2R7MCT-ND
Fixed Inductors SRP1250-2R7MCT-ND
2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-2R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-2R7MTR-ND
Fixed Inductors SRP1250-2R7MTR-ND
2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-2R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-2R7MDKR-ND
Fixed Inductors SRP1250-2R7MDKR-ND
2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 17A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.7Uh, 32A, Smd; Inductance Bourns - 87W6013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 32A, Smd; Inductance Bourns
87W6013
Inductor, Shielded, 2.7Uh, 32A, Smd; Inductance Bourns 87W6013
INDUCTOR, SHIELDED, 2.7UH, 32A, SMD; Inductance:2.7µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP1250 Series; Power Inductor Case:13.9mm x 13.5mm x 5.9mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 32A, SMD; Inductance:2.7µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP1250 Series; Power Inductor Case:13.9mm x 13.5mm x 5.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.7Uh, 32A, Smd, Full Reel; Inductance Bourns - 33M0021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 32A, Smd, Full Reel; Inductance Bourns
33M0021
Inductor, Shielded, 2.7Uh, 32A, Smd, Full Reel; Inductance Bourns 33M0021
INDUCTOR, SHIELDED, 2.7UH, 32A, SMD, FULL REEL; Inductance:2.7µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP1250 Series; DC Resistance Max:0.0073ohm; Product Length:13.9mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 32A, SMD, FULL REEL; Inductance:2.7µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP1250 Series; DC Resistance Max:0.0073ohm; Product Length:13.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp1250 Series, 2.7 H, 20%, Shielded, 7300 Ohm, 17 A Rohs Compliant Bourns - 06X7531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 2.7 H, 20%, Shielded, 7300 Ohm, 17 A Rohs Compliant Bourns
06X7531
Surface Mount Power Inductor, Srp1250 Series, 2.7 H, 20%, Shielded, 7300 Ohm, 17 A Rohs Compliant Bourns 06X7531
Surface Mount Power Inductor, SRP1250 Series, 2.7 H, 20%, Shielded, 7300 ohm, 17 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 2.7 H, 20%, Shielded, 7300 ohm, 17 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-2R7MCT-ND 87W6013 33M0021 06X7531
Product Name Fixed Inductors Inductor, Shielded, 2.7Uh, 32A, Smd; Inductance Bourns Inductor, Shielded, 2.7Uh, 32A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srp1250 Series, 2.7 H, 20%, Shielded, 7300 Ohm, 17 A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details