Bourns, Inc. SMD 1.8UH 21A 4.7 MOHM Inductor and Choke SRP1250-1R8M

Description
FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: SRP1250-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: SRP1250-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke - 71-SRP1250-1R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke
71-SRP1250-1R8M
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke 71-SRP1250-1R8M
FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: SRP1250-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R8M can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: SRP1250-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1250-1R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R8MDKR-ND
Fixed Inductors 118-SRP1250-1R8MDKR-ND
FIXED IND 1.8UH 21A 4.7 MOHM SMD

FIXED IND 1.8UH 21A 4.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP1250-1R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R8MCT-ND
Fixed Inductors 118-SRP1250-1R8MCT-ND
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1250-1R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R8MTR-ND
Fixed Inductors 118-SRP1250-1R8MTR-ND
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1250-1R8M
1258808-SRP1250-1R8M
Fixed Inductors - SRP1250-1R8M 1258808-SRP1250-1R8M
Manufacturer: Bourns Inc. Win Source Part Number: 1258808-SRP1250-1R8M Series: SRP1250 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 21A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 40A Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1250 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.7 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): FMPI141350-1R8MU; NPIS23P1R8MTRB; MGV12051R8M-10; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258808-SRP1250-1R8M
Series: SRP1250
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 21A
Shielding: Shielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 40A
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1250
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.7 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): FMPI141350-1R8MU; NPIS23P1R8MTRB; MGV12051R8M-10;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1250-1R8M 118-SRP1250-1R8MDKR-ND 1258808-SRP1250-1R8M
Product Name SMD 1.8UH 21A 4.7 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1250-1R8M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Iron Iron; Drum Core, Wirewound Iron
Inductance Range 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers