Bourns, Inc. Fixed Inductors SRP1250-1R5M

Description
1.5µH Shielded Inductor 23A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 23A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-1R5M-ND
Fixed Inductors SRP1250-1R5M-ND
1.5µH Shielded Inductor 23A 4.1mOhm Max Nonstandard

1.5µH Shielded Inductor 23A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1250-1R5M
1101926-SRP1250-1R5M
Fixed Inductors - SRP1250-1R5M 1101926-SRP1250-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 1101926-SRP1250-1R5M Packaging: Reel - TR Type: Wirewound Current Rating: 23A Inductance: 1.5μH Height - Seated (Max): 0.232" (5.90mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 48A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.1 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101926-SRP1250-1R5M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 23A
Inductance: 1.5μH
Height - Seated (Max): 0.232" (5.90mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 48A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.1 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.5UH 23A 4.1 MOHM Inductor and Choke - 71-SRP1250-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 23A 4.1 MOHM Inductor and Choke
71-SRP1250-1R5M
SMD 1.5UH 23A 4.1 MOHM Inductor and Choke 71-SRP1250-1R5M
FIXED IND 1.5UH 23A 4.1 MOHM SMD Product overview: SRP1250-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 23A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 23A, 4.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 23A 4.1 MOHM SMD Product overview: SRP1250-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 23A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 23A, 4.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 48A, Smd; Inductance Bourns - 04P1962 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 48A, Smd; Inductance Bourns
04P1962
Inductor, Shielded, 1.5Uh, 48A, Smd; Inductance Bourns 04P1962
INDUCTOR, SHIELDED, 1.5UH, 48A, SMD; Inductance:1.5µH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:SRP1250 Series; DC Resistance Max:0.0041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 48A, SMD; Inductance:1.5µH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:SRP1250 Series; DC Resistance Max:0.0041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-1R5M-ND 1101926-SRP1250-1R5M 71-SRP1250-1R5M 04P1962
Product Name Fixed Inductors Fixed Inductors - SRP1250-1R5M SMD 1.5UH 23A 4.1 MOHM Inductor and Choke Inductor, Shielded, 1.5Uh, 48A, Smd; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data