Bourns, Inc. Fixed Inductors SRP1250-1R2M

Description
1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1250-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R2MCT-ND
Fixed Inductors 118-SRP1250-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1250-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R2MTR-ND
Fixed Inductors 118-SRP1250-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1250-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1250-1R2MDKR-ND
Fixed Inductors 118-SRP1250-1R2MDKR-ND
FIXED IND 1.2UH 27A 3.3 MOHM SMD

FIXED IND 1.2UH 27A 3.3 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Bourns - 33M0019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Bourns
33M0019
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Bourns 33M0019
Surface Mount Power Inductor, SRP1250 Series, 1.2 H, 20%, Shielded, 3300 ohm, 27 A

Surface Mount Power Inductor, SRP1250 Series, 1.2 H, 20%, Shielded, 3300 ohm, 27 A

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Rohs Compliant Bourns - 06X7529 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Rohs Compliant Bourns
06X7529
Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Rohs Compliant Bourns 06X7529
Surface Mount Power Inductor, SRP1250 Series, 1.2 H, 20%, Shielded, 3300 ohm, 27 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 1.2 H, 20%, Shielded, 3300 ohm, 27 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1250-1R2MCT-ND 33M0019 06X7529
Product Name Fixed Inductors Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Bourns Surface Mount Power Inductor, Srp1250 Series, 1.2 H, 20%, Shielded, 3300 Ohm, 27 A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details