Bourns, Inc. Fixed Inductors SRP1250-1R0M

Description
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-1R0MCT-ND
Fixed Inductors SRP1250-1R0MCT-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-1R0MTR-ND
Fixed Inductors SRP1250-1R0MTR-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-1R0MDKR-ND
Fixed Inductors SRP1250-1R0MDKR-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1250-1R0M
1258807-SRP1250-1R0M
Fixed Inductors - SRP1250-1R0M 1258807-SRP1250-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 1258807-SRP1250-1R0M Series: SRP1250 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 29A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 50A Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1250 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): ASPIAIG-F1265-1R0M-T ; PCMC133E-1R0MF; MLC1550-102MLD; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258807-SRP1250-1R0M
Series: SRP1250
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 29A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 50A
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1250
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): ASPIAIG-F1265-1R0M-T; PCMC133E-1R0MF; MLC1550-102MLD;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1UH 29A 2.5 MOHM Inductor and Choke - 71-SRP1250-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 29A 2.5 MOHM Inductor and Choke
71-SRP1250-1R0M
SMD 1UH 29A 2.5 MOHM Inductor and Choke 71-SRP1250-1R0M
FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1250-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1250-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 50A, Smd; Inductance Bourns - 04P1961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 50A, Smd; Inductance Bourns
04P1961
Inductor, Shielded, 1Uh, 50A, Smd; Inductance Bourns 04P1961
INDUCTOR, SHIELDED, 1UH, 50A, SMD; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:SRP1250 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 50A, SMD; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:SRP1250 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-1R0MCT-ND 1258807-SRP1250-1R0M 71-SRP1250-1R0M 04P1961
Product Name Fixed Inductors Fixed Inductors - SRP1250-1R0M SMD 1UH 29A 2.5 MOHM Inductor and Choke Inductor, Shielded, 1Uh, 50A, Smd; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers