FIXED IND 1UH 30A 2.4 MOHM SMD
FIXED IND 1UH 30A 2.4 MOHM SMD
FIXED IND 1UH 30A 2.4 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1245CC-1R0MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Carbonyl Powder |
| Configuration | Fixed |