Bourns, Inc. SMD 32A 1.6 MOHM Inductor and Choke SRP1245C-R68M

Description
FIXED IND 680NH 32A 1.6 MOHM SMD Product overview: SRP1245C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 1.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 1.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 32A 1.6 MOHM SMD Product overview: SRP1245C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 1.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 1.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 32A 1.6 MOHM Inductor and Choke - 71-SRP1245C-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32A 1.6 MOHM Inductor and Choke
71-SRP1245C-R68M
SMD 32A 1.6 MOHM Inductor and Choke 71-SRP1245C-R68M
FIXED IND 680NH 32A 1.6 MOHM SMD Product overview: SRP1245C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 1.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 1.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 32A 1.6 MOHM SMD Product overview: SRP1245C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 1.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 1.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1245C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-R68MTR-ND
Fixed Inductors 118-SRP1245C-R68MTR-ND
680nH Shielded Inductor 32A 1.6mOhm Max Nonstandard

680nH Shielded Inductor 32A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274059-SRP1245C-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274059-SRP1245C-R68M
Win Source Part Number: 1274059-SRP1245C-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 58MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 32 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-R68MTR, 118-SRP1245C-R68MDKR ,118-SRP1245C-R68MCT Current - Saturation (Isat): 54A

Win Source Part Number: 1274059-SRP1245C-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 58MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-R68MTR,118-SRP1245C-R68MDKR,118-SRP1245C-R68MCT
Current - Saturation (Isat): 54A

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 32A Rohs Compliant Bourns - 69AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 32A Rohs Compliant Bourns
69AH2552
Power Inductor, 0.68Uh, Shielded, 32A Rohs Compliant Bourns 69AH2552
POWER INDUCTOR, 0.68UH, SHIELDED, 32A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 32A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245C-R68M 118-SRP1245C-R68MTR-ND 1274059-SRP1245C-R68M 69AH2552
Product Name SMD 32A 1.6 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 0.68Uh, Shielded, 32A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details