Win Source Part Number: 1274061-SRP1245C-R47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 38 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-R47MCT,
Current - Saturation (Isat): 65A
470nH Shielded Inductor 38A 1.15mOhm Max Nonstandard
470nH Shielded Inductor 38A 1.15mOhm Max Nonstandard
FIXED IND 470NH 38A 1.15MOHM SMD Product overview: SRP1245C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.15MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R47M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 0.47UH, SHIELDED, 38A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274061-SRP1245C-R47M | 118-SRP1245C-R47MCT-ND | 71-SRP1245C-R47M | 69AH2551 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 38A 1.15MOHM Inductor and Choke | Power Inductor, 0.47Uh, Shielded, 38A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |