Bourns, Inc. SMD 41A 0.83MOHM Inductor and Choke SRP1245C-R36M

Description
FIXED IND 360NH 41A 0.83MOHM SMD Product overview: SRP1245C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R36M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 360NH 41A 0.83MOHM SMD Product overview: SRP1245C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R36M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 41A 0.83MOHM Inductor and Choke - 71-SRP1245C-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 0.83MOHM Inductor and Choke
71-SRP1245C-R36M
SMD 41A 0.83MOHM Inductor and Choke 71-SRP1245C-R36M
FIXED IND 360NH 41A 0.83MOHM SMD Product overview: SRP1245C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 41A 0.83MOHM SMD Product overview: SRP1245C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1245C-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-R36MTR-ND
Fixed Inductors 118-SRP1245C-R36MTR-ND
360nH Shielded Inductor 41A 0.83mOhm Max Nonstandard

360nH Shielded Inductor 41A 0.83mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274063-SRP1245C-R36M
Inductors, Coils, Chokes - Fixed Inductors 1274063-SRP1245C-R36M
Win Source Part Number: 1274063-SRP1245C-R36 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 0.83mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 41 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-R36MDKR ,118-SRP1245C-R36MCT ,118-SRP1245C-R36MTR Current - Saturation (Isat): 80A

Win Source Part Number: 1274063-SRP1245C-R36M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.83mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-R36MDKR,118-SRP1245C-R36MCT,118-SRP1245C-R36MTR
Current - Saturation (Isat): 80A

Buy Now Datasheet
Power Inductor, 0.36Uh, Shielded, 41A Rohs Compliant Bourns - 69AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.36Uh, Shielded, 41A Rohs Compliant Bourns
69AH2550
Power Inductor, 0.36Uh, Shielded, 41A Rohs Compliant Bourns 69AH2550
POWER INDUCTOR, 0.36UH, SHIELDED, 41A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.36UH, SHIELDED, 41A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245C-R36M 118-SRP1245C-R36MTR-ND 1274063-SRP1245C-R36M 69AH2550
Product Name SMD 41A 0.83MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 0.36Uh, Shielded, 41A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details