Bourns, Inc. Fixed Inductors SRP1245C-R22M

Description
220nH Shielded Inductor 48A 0.55mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 48A 0.55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245C-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-R22MTR-ND
Fixed Inductors 118-SRP1245C-R22MTR-ND
220nH Shielded Inductor 48A 0.55mOhm Max Nonstandard

220nH Shielded Inductor 48A 0.55mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.22Uh, Shielded, 48A Rohs Compliant Bourns - 69AH2549 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 48A Rohs Compliant Bourns
69AH2549
Power Inductor, 0.22Uh, Shielded, 48A Rohs Compliant Bourns 69AH2549
POWER INDUCTOR, 0.22UH, SHIELDED, 48A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 48A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245C-R22MTR-ND 69AH2549
Product Name Fixed Inductors Power Inductor, 0.22Uh, Shielded, 48A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers