6.8µH Shielded Inductor 12A 16.7mOhm Max Nonstandard
6.8µH Shielded Inductor 12A 16.7mOhm Max Nonstandard
Win Source Part Number: 1274060-SRP1245C-6R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-6R8MDKR
Current - Saturation (Isat): 23A
FIXED IND 6.8UH 12A 16.7 MOHM Product overview: SRP1245C-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 12A, 16.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 12A, 16.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-6R8M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 6.8UH, SHIELDED, 12A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1245C-6R8MTR-ND | 1274060-SRP1245C-6R8M | 71-SRP1245C-6R8M | 69AH2561 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 12A 16.7 MOHM Inductor and Choke | Power Inductor, 6.8Uh, Shielded, 12A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Metal | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |