Bourns, Inc. Fixed Inductors SRP1245C-2R2M

Description
2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245C-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-2R2MTR-ND
Fixed Inductors 118-SRP1245C-2R2MTR-ND
2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard

2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245C-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-2R2MCT-ND
Fixed Inductors 118-SRP1245C-2R2MCT-ND
2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard

2.2µH Shielded Inductor 25A 5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274065-SRP1245C-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274065-SRP1245C-2R2M
Win Source Part Number: 1274065-SRP1245C-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-2R2MCT, 118-SRP1245C-2R2MTR, 118-SRP1245C-2R2MDKR Current - Saturation (Isat): 40A

Win Source Part Number: 1274065-SRP1245C-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-2R2MCT,118-SRP1245C-2R2MTR,118-SRP1245C-2R2MDKR
Current - Saturation (Isat): 40A

Buy Now Datasheet
SMD 2.2UH 25A 5 MOHM Inductor and Choke - 71-SRP1245C-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 25A 5 MOHM Inductor and Choke
71-SRP1245C-2R2M
SMD 2.2UH 25A 5 MOHM Inductor and Choke 71-SRP1245C-2R2M
FIXED IND 2.2UH 25A 5 MOHM SMD Product overview: SRP1245C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 25A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 25A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 25A 5 MOHM SMD Product overview: SRP1245C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 25A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 25A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 25A Rohs Compliant Bourns - 69AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 25A Rohs Compliant Bourns
69AH2557
Power Inductor, 2.2Uh, Shielded, 25A Rohs Compliant Bourns 69AH2557
POWER INDUCTOR, 2.2UH, SHIELDED, 25A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245C-2R2MTR-ND 1274065-SRP1245C-2R2M 71-SRP1245C-2R2M 69AH2557
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 25A 5 MOHM Inductor and Choke Power Inductor, 2.2Uh, Shielded, 25A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers