Bourns, Inc. Fixed Inductors SRP1245C-220M

Description
22µH Shielded Inductor 7.5A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 7.5A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245C-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-220MTR-ND
Fixed Inductors 118-SRP1245C-220MTR-ND
22µH Shielded Inductor 7.5A 58mOhm Max Nonstandard

22µH Shielded Inductor 7.5A 58mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns - 69AH2558 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns
69AH2558
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns 69AH2558
POWER INDUCTOR, 22UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP1245C-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1245C-220M
Fixed Inductors SRP1245C-220M
FIXED IND 22UH 7.5A 58 MOHM SMD

FIXED IND 22UH 7.5A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245C-220MTR-ND 69AH2558 SRP1245C-220M
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers