Bourns, Inc. Fixed Inductors SRP1245C-1R0M

Description
1µH Shielded Inductor 30A 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 30A 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245C-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-1R0MTR-ND
Fixed Inductors 118-SRP1245C-1R0MTR-ND
1µH Shielded Inductor 30A 2.4mOhm Max Nonstandard

1µH Shielded Inductor 30A 2.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 30A 2.4 MOHM Inductor and Choke - 71-SRP1245C-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 30A 2.4 MOHM Inductor and Choke
71-SRP1245C-1R0M
SMD 1UH 30A 2.4 MOHM Inductor and Choke 71-SRP1245C-1R0M
FIXED IND 1UH 30A 2.4 MOHM SMD Product overview: SRP1245C-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 30A, 2.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 30A, 2.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 30A 2.4 MOHM SMD Product overview: SRP1245C-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 30A, 2.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 30A, 2.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274070-SRP1245C-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274070-SRP1245C-1R0M
Win Source Part Number: 1274070-SRP1245C-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 2.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-1R0MCT, 118-SRP1245C-1R0MTR, 118-SRP1245C-1R0MDKR Current - Saturation (Isat): 50A

Win Source Part Number: 1274070-SRP1245C-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-1R0MCT,118-SRP1245C-1R0MTR,118-SRP1245C-1R0MDKR
Current - Saturation (Isat): 50A

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 30A Rohs Compliant Bourns - 69AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 30A Rohs Compliant Bourns
69AH2553
Power Inductor, 1Uh, Shielded, 30A Rohs Compliant Bourns 69AH2553
POWER INDUCTOR, 1UH, SHIELDED, 30A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 30A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245C-1R0MTR-ND 71-SRP1245C-1R0M 1274070-SRP1245C-1R0M 69AH2553
Product Name Fixed Inductors SMD 1UH 30A 2.4 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 1Uh, Shielded, 30A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers