Bourns, Inc. Fixed Inductors SRP1245A-R56M

Description
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245A-R56MDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R56MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R56MCT-ND
Fixed Inductors 118-SRP1245A-R56MCT-ND
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R56MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R56MTR-ND
Fixed Inductors 118-SRP1245A-R56MTR-ND
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns - 64X8661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns
64X8661
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns 64X8661
INDUCTOR, SHIELDED, 0.56UH, 20%, 36A; Inductance:560nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:0.0015ohm; Product Length:13.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.56UH, 20%, 36A; Inductance:560nH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:0.0015ohm; Product Length:13.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns - 64X8660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns
64X8660
Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns 64X8660
INDUCTOR, SHIELDED, 0.56UH, 20%, 36A; Inductance:560nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:SRP1245A Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.56UH, 20%, 36A; Inductance:560nH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:SRP1245A Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245A-R56MDKR-ND 64X8661 64X8660
Product Name Fixed Inductors Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns Inductor, Shielded, 0.56Uh, 20%, 36A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details