Bourns, Inc. Fixed Inductors SRP1245A-R47M

Description
470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1245A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R47MTR-ND
Fixed Inductors SRP1245A-R47MTR-ND
470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R47MDKR-ND
Fixed Inductors SRP1245A-R47MDKR-ND
470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R47MCT-ND
Fixed Inductors SRP1245A-R47MCT-ND
470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.1mOhm Max Nonstandard

Buy Now Datasheet
SMD 38A 1.1 MOHM Inductor and Choke - 71-SRP1245A-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 38A 1.1 MOHM Inductor and Choke
71-SRP1245A-R47M
SMD 38A 1.1 MOHM Inductor and Choke 71-SRP1245A-R47M
FIXED IND 470NH 38A 1.1 MOHM SMD Product overview: SRP1245A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 38A 1.1 MOHM SMD Product overview: SRP1245A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1245A-R47M
897433-SRP1245A-R47M
Fixed Inductors - SRP1245A-R47M 897433-SRP1245A-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 897433-SRP1245A-R47M Series: SRP1245A Operating Temperature Range: -40°C ~ 150°C Features: 470 nH Shielded Wirewound Inductor 38 A 1.1mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1245A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1245A-R47MCT, SRP1245A-R47MDKR, SRP1245A-R47MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897433-SRP1245A-R47M
Series: SRP1245A
Operating Temperature Range: -40°C ~ 150°C
Features: 470 nH Shielded Wirewound Inductor 38 A 1.1mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1245A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1245A-R47MCT, SRP1245A-R47MDKR, SRP1245A-R47MTR

Buy Now Datasheet
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns - 64X8659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns
64X8659
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns 64X8659
INDUCTOR, SHIELDED, 0.47UH, 20%, 38A; Inductance:470nH; RMS Current (Irms):38A; Inductor Construction:Shielde d; Saturation Current (Isat):65A; Product Range:SRP1245A Series; DC Resistance Max:0.0011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 38A; Inductance:470nH; RMS Current (Irms):38A; Inductor Construction:Shielded; Saturation Current (Isat):65A; Product Range:SRP1245A Series; DC Resistance Max:0.0011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns - 64X8658 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns
64X8658
Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns 64X8658
INDUCTOR, SHIELDED, 0.47UH, 20%, 38A; Inductance:470nH; RMS Current (Irms):38A; Inductor Construction:Shielde d; Saturation Current (Isat):65A; Product Range:SRP1245A Series; DC Resistance Max:0.0011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 38A; Inductance:470nH; RMS Current (Irms):38A; Inductor Construction:Shielded; Saturation Current (Isat):65A; Product Range:SRP1245A Series; DC Resistance Max:0.0011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1245A-R47MTR-ND 71-SRP1245A-R47M 897433-SRP1245A-R47M 64X8659
Product Name Fixed Inductors SMD 38A 1.1 MOHM Inductor and Choke Fixed Inductors - SRP1245A-R47M Inductor, Shielded, 0.47Uh, 20%, 38A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details