Bourns, Inc. Fixed Inductors SRP1245A-R39M

Description
390nH Shielded Wirewound Inductor 42A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 42A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1245A-R39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R39M-ND
Fixed Inductors SRP1245A-R39M-ND
390nH Shielded Wirewound Inductor 42A 0.95mOhm Max Nonstandard

390nH Shielded Wirewound Inductor 42A 0.95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP1245A-R39M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers