Bourns, Inc. Fixed Inductors SRP1245A-R33M

Description
330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1245A-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R33MCT-ND
Fixed Inductors SRP1245A-R33MCT-ND
330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R33MTR-ND
Fixed Inductors SRP1245A-R33MTR-ND
330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-R33MDKR-ND
Fixed Inductors SRP1245A-R33MDKR-ND
330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 42A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns - 64X8657 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns
64X8657
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns 64X8657
INDUCTOR, SHIELDED, 0.33UH, 20%, 42A; Inductance:330nH; RMS Current (Irms):42A; Inductor Construction:Shielde d; Saturation Current (Isat):80A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:900µohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 42A; Inductance:330nH; RMS Current (Irms):42A; Inductor Construction:Shielded; Saturation Current (Isat):80A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:900µohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 330 Nh, 20%, Shielded, 900 Ohm, 42 A Rohs Compliant Bourns - 78X5391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 330 Nh, 20%, Shielded, 900 Ohm, 42 A Rohs Compliant Bourns
78X5391
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 330 Nh, 20%, Shielded, 900 Ohm, 42 A Rohs Compliant Bourns 78X5391
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 330 nH, 20%, Shielded, 900 ohm, 42 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 330 nH, 20%, Shielded, 900 ohm, 42 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns - 64X8656 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns
64X8656
Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns 64X8656
INDUCTOR, SHIELDED, 0.33UH, 20%, 42A; Inductance:330nH; RMS Current (Irms):42A; Inductor Construction:Shielde d; Saturation Current (Isat):80A; Product Range:SRP1245A Series; Power Inductor Case:13.5mm x 12.5mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 42A; Inductance:330nH; RMS Current (Irms):42A; Inductor Construction:Shielded; Saturation Current (Isat):80A; Product Range:SRP1245A Series; Power Inductor Case:13.5mm x 12.5mm x 4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1245A-R33MCT-ND 64X8657 78X5391 64X8656
Product Name Fixed Inductors Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 330 Nh, 20%, Shielded, 900 Ohm, 42 A Rohs Compliant Bourns Inductor, Shielded, 0.33Uh, 20%, 42A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details