Bourns, Inc. Fixed Inductors SRP1245A-R20M

Description
200nH Shielded Wirewound Inductor 52A 0.55mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Shielded Wirewound Inductor 52A 0.55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245A-R20MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R20MTR-ND
Fixed Inductors 118-SRP1245A-R20MTR-ND
200nH Shielded Wirewound Inductor 52A 0.55mOhm Max Nonstandard

200nH Shielded Wirewound Inductor 52A 0.55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R20MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 52A 0.55 MOHM

FIXED IND 200NH 52A 0.55 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R20MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R20MCT-ND
Fixed Inductors 118-SRP1245A-R20MCT-ND
FIXED IND 200NH 52A 0.55 MOHM

FIXED IND 200NH 52A 0.55 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRP1245A-R20MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers