Bourns, Inc. Fixed Inductors SRP1245A-8R2M

Description
8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1245A-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-8R2MCT-ND
Fixed Inductors SRP1245A-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-8R2MTR-ND
Fixed Inductors SRP1245A-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-8R2MDKR-ND
Fixed Inductors SRP1245A-8R2MDKR-ND
8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 9.5A 22.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1245A-8R2M
Fixed Inductors SRP1245A-8R2M
FIXED IND 8.2UH 9.5A 22.5MOHM SM

FIXED IND 8.2UH 9.5A 22.5MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns - 64X8686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns
64X8686
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns 64X8686
INDUCTOR, SHIELDED, 8.2UH, 20%, 9.5A; Inductance:8.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:SRP1245A Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 9.5A; Inductance:8.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:SRP1245A Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns - 64X8687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns
64X8687
Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns 64X8687
INDUCTOR, SHIELDED, 8.2UH, 20%, 9.5A; Inductance:8.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:0.0225ohm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 9.5A; Inductance:8.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:AEC-Q200 SRP1245A Series; DC Resistance Max:0.0225ohm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1245A-8R2MCT-ND SRP1245A-8R2M 64X8686 64X8687
Product Name Fixed Inductors Fixed Inductors Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns Inductor, Shielded, 8.2Uh, 20%, 9.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details