Bourns, Inc. SMD 4.7UH 12A 15 MOHM Inductor and Choke SRP1245A-4R7M

Description
FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1245A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1245A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 12A 15 MOHM Inductor and Choke - 71-SRP1245A-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 12A 15 MOHM Inductor and Choke
71-SRP1245A-4R7M
SMD 4.7UH 12A 15 MOHM Inductor and Choke 71-SRP1245A-4R7M
FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1245A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1245A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1245A-4R7M
1258803-SRP1245A-4R7M
Fixed Inductors - SRP1245A-4R7M 1258803-SRP1245A-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 1258803-SRP1245A-4R7 M Series: SRP1245A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 12A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 27A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 15MHz Test Frequency: 100kHz Size: 0.531" L x 0.492" W (13.50mm x 12.50mm) Family Name: SRP1245A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258803-SRP1245A-4R7M
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 12A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 27A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 15MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1245A-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-4R7MCT-ND
Fixed Inductors SRP1245A-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-4R7MTR-ND
Fixed Inductors SRP1245A-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-4R7MDKR-ND
Fixed Inductors SRP1245A-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns - 64X8679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns
64X8679
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns 64X8679
INDUCTOR, SHIELDED, 4.7UH, 20%, 12A; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1245A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 12A; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1245A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 4.7 H, 20%, Shielded, 0.015 Ohm, 12 A Rohs Compliant Bourns - 78X5402 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 4.7 H, 20%, Shielded, 0.015 Ohm, 12 A Rohs Compliant Bourns
78X5402
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 4.7 H, 20%, Shielded, 0.015 Ohm, 12 A Rohs Compliant Bourns 78X5402
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 4.7 H, 20%, Shielded, 0.015 ohm, 12 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 4.7 H, 20%, Shielded, 0.015 ohm, 12 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns - 64X8678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns
64X8678
Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns 64X8678
INDUCTOR, SHIELDED, 4.7UH, 20%, 12A; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1245A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 12A; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1245A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245A-4R7M 1258803-SRP1245A-4R7M SRP1245A-4R7MCT-ND 64X8679 78X5402
Product Name SMD 4.7UH 12A 15 MOHM Inductor and Choke Fixed Inductors - SRP1245A-4R7M Fixed Inductors Inductor, Shielded, 4.7Uh, 20%, 12A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 4.7 H, 20%, Shielded, 0.015 Ohm, 12 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details