Manufacturer: Bourns Inc.
Win Source Part Number: 934960-SRP1245A-2R2M
Series: SRP1245A
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 5.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1245A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1245A-2R2MTR, SRP1245A-2R2MDKR, SRP1245A-2R2MCT
FIXED IND 2.2UH 20A 5.5 MOHM SMD Product overview: SRP1245A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 20A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 20A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 20A 5.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 20A 5.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 20A 5.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 2.2UH, 20%, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 20%, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 2.2 H, 20%, Shielded, 5500 ohm, 20 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 934960-SRP1245A-2R2M | 71-SRP1245A-2R2M | SRP1245A-2R2MCT-ND | 64X8675 | 78X5400 |
| Product Name | Fixed Inductors - SRP1245A-2R2M | SMD 2.2UH 20A 5.5 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 2.2Uh, 20%, 20A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 2.2 H, 20%, Shielded, 5500 Ohm, 20 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |||
| Inductance Range | 2.2 microH | 2.2 microH |