Bourns, Inc. Fixed Inductors SRP1245A-220M

Description
22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-220MTR-ND
Fixed Inductors 118-SRP1245A-220MTR-ND
22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-220MCT-ND
Fixed Inductors 118-SRP1245A-220MCT-ND
22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.5A 58mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1245A-220M
1258801-SRP1245A-220M
Fixed Inductors - SRP1245A-220M 1258801-SRP1245A-220M
Manufacturer: Bourns Inc. Win Source Part Number: 1258801-SRP1245A-220 M Series: SRP1245A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 6.5A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 10A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.531" L x 0.492" W (13.50mm x 12.50mm) Family Name: SRP1245A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258801-SRP1245A-220M
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 6.5A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 10A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 6MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 58 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 22UH 6.5A 58 MOHM Inductor and Choke - 71-SRP1245A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 6.5A 58 MOHM Inductor and Choke
71-SRP1245A-220M
SMD 22UH 6.5A 58 MOHM Inductor and Choke 71-SRP1245A-220M
FIXED IND 22UH 6.5A 58 MOHM SMD Product overview: SRP1245A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 6.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 6.5A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 6.5A 58 MOHM SMD Product overview: SRP1245A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 6.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 6.5A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466125
Surface Mount Inductors 466125
Bourns SRP1245A-220M Power Inductor

Bourns SRP1245A-220M Power Inductor

Supplier's Site
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns - 81Y1941 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns
81Y1941
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns 81Y1941
POWER INDUCTOR, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP1245A Series; Inductor Case / Package:-; DC Resistance Max:0.058ohm RoHS Compliant: Yes

POWER INDUCTOR, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP1245A Series; Inductor Case / Package:-; DC Resistance Max:0.058ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns - 33AK4413 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns
33AK4413
Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns 33AK4413
POWER INDUCTOR, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP1245A Series; Inductor Case / Package:-; DC Resistance Max:0.058ohm RoHS Compliant: Yes

POWER INDUCTOR, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP1245A Series; Inductor Case / Package:-; DC Resistance Max:0.058ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245A-220MTR-ND 1258801-SRP1245A-220M 71-SRP1245A-220M 466125 81Y1941
Product Name Fixed Inductors Fixed Inductors - SRP1245A-220M SMD 22UH 6.5A 58 MOHM Inductor and Choke Surface Mount Inductors Power Inductor, 22Uh, Shielded, 6.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers