Win Source Part Number: 1274078-SRP1245A-1R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1245A-1R5MDKR,SRP
Base Product Number: SRP1245A
Current - Saturation (Isat): 48A
FIXED IND 1.5UH 27A 3.3 MOHM SMD Product overview: SRP1245A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 27A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 27A, 3.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R5M can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 27A 3.3mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde
FIXED IND 1.5UH 27A 3.3 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274078-SRP1245A-1R5M | 71-SRP1245A-1R5M | SRP1245A-1R5MTR-ND | 64X8667 | SRP1245A-1R5M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.5UH 27A 3.3 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |