FIXED IND 10UH 9A 25.5 MOHM SMD Product overview: SRP1245A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 9A, 25.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 9A, 25.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-100M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258799-SRP1245A-100
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 9A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 16A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 10MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 25.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard
FIXED IND 10UH 9A 25.5 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 20%, 9A; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 10 H, 20%, Shielded, 0.0255 ohm, 9 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 10UH, 20%, 9A; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8193434P | 8193434 | 71-SRP1245A-100M | 1258799-SRP1245A-100M | SRP1245A-100MDKR-ND | SRP1245A-100M | 64X8671 | 78X5398 | 64X8670 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 9A 25.5 MOHM Inductor and Choke | Fixed Inductors - SRP1245A-100M | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 20%, 9A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 10 H, 20%, Shielded, 0.0255 Ohm, 9 A Rohs Compliant Bourns | Inductor, Shielded, 10Uh, 20%, 9A; Inductance Bourns |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 9000 milliamps | 9000 milliamps | 16000 milliamps | 9000 milliamps | 9000 milliamps | 9000 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1245 | 1245 | |||||||
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound |