Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1238A-R68M

Description
Win Source Part Number: 1274081-SRP1238A-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-R68MTR,SRP1 238A-R68MDKR,SRP1238 A-R68MCT Base Product Number: SRP1238A Current - Saturation (Isat): 49A
Request a Quote Datasheet
Description
Win Source Part Number: 1274081-SRP1238A-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-R68MTR,SRP1 238A-R68MDKR,SRP1238 A-R68MCT Base Product Number: SRP1238A Current - Saturation (Isat): 49A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274081-SRP1238A-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274081-SRP1238A-R68M
Win Source Part Number: 1274081-SRP1238A-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-R68MTR,SRP1 238A-R68MDKR,SRP1238 A-R68MCT Base Product Number: SRP1238A Current - Saturation (Isat): 49A

Win Source Part Number: 1274081-SRP1238A-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-R68MTR,SRP1238A-R68MDKR,SRP1238A-R68MCT
Base Product Number: SRP1238A
Current - Saturation (Isat): 49A

Buy Now Datasheet
SMD 28A 2.5 MOHM Inductor and Choke - 71-SRP1238A-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28A 2.5 MOHM Inductor and Choke
71-SRP1238A-R68M
SMD 28A 2.5 MOHM Inductor and Choke 71-SRP1238A-R68M
FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1238A-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1238A-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1238A-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R68MTR-ND
Fixed Inductors SRP1238A-R68MTR-ND
680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R68MDKR-ND
Fixed Inductors SRP1238A-R68MDKR-ND
680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R68MCT-ND
Fixed Inductors SRP1238A-R68MCT-ND
680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns - 64X8631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns
64X8631
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns 64X8631
INDUCTOR, SHIELDED, 0.68UH, 20%, 28A; Inductance:680nH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):49A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.0025ohm; Product Length:13.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.68UH, 20%, 28A; Inductance:680nH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):49A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.0025ohm; Product Length:13.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns - 64X8630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns
64X8630
Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns 64X8630
INDUCTOR, SHIELDED, 0.68UH, 20%, 28A; Inductance:680nH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):49A; Product Range:SRP1238A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.68UH, 20%, 28A; Inductance:680nH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):49A; Product Range:SRP1238A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274081-SRP1238A-R68M 71-SRP1238A-R68M SRP1238A-R68MTR-ND 64X8631 64X8630
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 28A 2.5 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns Inductor, Shielded, 0.68Uh, 20%, 28A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers