Bourns, Inc. Fixed Inductors SRP1238A-R33M

Description
330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1238A-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R33MCT-ND
Fixed Inductors SRP1238A-R33MCT-ND
330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R33MDKR-ND
Fixed Inductors SRP1238A-R33MDKR-ND
330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-R33MTR-ND
Fixed Inductors SRP1238A-R33MTR-ND
330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 36.5A 1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274087-SRP1238A-R33M
Inductors, Coils, Chokes - Fixed Inductors 1274087-SRP1238A-R33M
Win Source Part Number: 1274087-SRP1238A-R33 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 1mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 36.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-R33MCT,SRP1 238A-R33MTR,SRP1238A -R33MDKR Base Product Number: SRP1238A Current - Saturation (Isat): 62A

Win Source Part Number: 1274087-SRP1238A-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-R33MCT,SRP1238A-R33MTR,SRP1238A-R33MDKR
Base Product Number: SRP1238A
Current - Saturation (Isat): 62A

Buy Now Datasheet
SMD 36.5A 1 MOHM Inductor and Choke - 71-SRP1238A-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36.5A 1 MOHM Inductor and Choke
71-SRP1238A-R33M
SMD 36.5A 1 MOHM Inductor and Choke 71-SRP1238A-R33M
FIXED IND 330NH 36.5A 1 MOHM SMD Product overview: SRP1238A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36.5A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 36.5A 1 MOHM SMD Product overview: SRP1238A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36.5A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36.5A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 330 Nh, 20%, Shielded, 1000 Ohm, 36.5 A Rohs Compliant Bourns - 78X5375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 330 Nh, 20%, Shielded, 1000 Ohm, 36.5 A Rohs Compliant Bourns
78X5375
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 330 Nh, 20%, Shielded, 1000 Ohm, 36.5 A Rohs Compliant Bourns 78X5375
Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 330 nH, 20%, Shielded, 1000 ohm, 36.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 330 nH, 20%, Shielded, 1000 ohm, 36.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns - 64X8625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns
64X8625
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns 64X8625
INDUCTOR, SHIELDED, 0.33UH, 20%, 36.5A; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.001ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 36.5A; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.001ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns - 64X8624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns
64X8624
Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns 64X8624
INDUCTOR, SHIELDED, 0.33UH, 20%, 36.5A; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:SRP1238A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 36.5A; Inductance:330nH; RMS Current (Irms):36.5A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:SRP1238A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1238A-R33MCT-ND 1274087-SRP1238A-R33M 71-SRP1238A-R33M 78X5375 64X8625 64X8624
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 36.5A 1 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 330 Nh, 20%, Shielded, 1000 Ohm, 36.5 A Rohs Compliant Bourns Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns Inductor, Shielded, 0.33Uh, 20%, 36.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data