Bourns, Inc. Fixed Inductors SRP1238A-5R6M

Description
5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1238A-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-5R6MCT-ND
Fixed Inductors SRP1238A-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-5R6MDKR-ND
Fixed Inductors SRP1238A-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-5R6MTR-ND
Fixed Inductors SRP1238A-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9.5A 22mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6UH 9.5A 22 MOHM Inductor and Choke - 71-SRP1238A-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 9.5A 22 MOHM Inductor and Choke
71-SRP1238A-5R6M
SMD 5.6UH 9.5A 22 MOHM Inductor and Choke 71-SRP1238A-5R6M
FIXED IND 5.6UH 9.5A 22 MOHM SMD Product overview: SRP1238A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 9.5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 9.5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 9.5A 22 MOHM SMD Product overview: SRP1238A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 9.5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 9.5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274084-SRP1238A-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1274084-SRP1238A-5R6M
Win Source Part Number: 1274084-SRP1238A-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-5R6MCT,SRP1 238A-5R6MDKR,2266-SR P1238A-5R6M,SRP1238A -5R6MTR Base Product Number: SRP1238A Current - Saturation (Isat): 19A

Win Source Part Number: 1274084-SRP1238A-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-5R6MCT,SRP1238A-5R6MDKR,2266-SRP1238A-5R6M,SRP1238A-5R6MTR
Base Product Number: SRP1238A
Current - Saturation (Isat): 19A

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 20%, 9.5A; Inductance Bourns - 64X8651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 9.5A; Inductance Bourns
64X8651
Inductor, Shielded, 5.6Uh, 20%, 9.5A; Inductance Bourns 64X8651
INDUCTOR, SHIELDED, 5.6UH, 20%, 9.5A; Inductance:5.6µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.022ohm; Product Length:13.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 9.5A; Inductance:5.6µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:AEC-Q200 SRP1238A Series; DC Resistance Max:0.022ohm; Product Length:13.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 5.6 H, 20%, Shielded, 0.022 Ohm, 9.5 A Rohs Compliant Bourns - 78X5388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 5.6 H, 20%, Shielded, 0.022 Ohm, 9.5 A Rohs Compliant Bourns
78X5388
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 5.6 H, 20%, Shielded, 0.022 Ohm, 9.5 A Rohs Compliant Bourns 78X5388
Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 5.6 H, 20%, Shielded, 0.022 ohm, 9.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 5.6 H, 20%, Shielded, 0.022 ohm, 9.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1238A-5R6MCT-ND 71-SRP1238A-5R6M 1274084-SRP1238A-5R6M 64X8651 78X5388
Product Name Fixed Inductors SMD 5.6UH 9.5A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 5.6Uh, 20%, 9.5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 5.6 H, 20%, Shielded, 0.022 Ohm, 9.5 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details