Bourns, Inc. Fixed Inductors SRP1238A-2R2M

Description
2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1238A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-2R2MTR-ND
Fixed Inductors SRP1238A-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-2R2MDKR-ND
Fixed Inductors SRP1238A-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-2R2MCT-ND
Fixed Inductors SRP1238A-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274089-SRP1238A-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274089-SRP1238A-2R2M
Win Source Part Number: 1274089-SRP1238A-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-2R2MCT,SRP1 238A-2R2MDKR,SRP1238 A-2R2MTR Base Product Number: SRP1238A Current - Saturation (Isat): 29A

Win Source Part Number: 1274089-SRP1238A-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-2R2MCT,SRP1238A-2R2MDKR,SRP1238A-2R2MTR
Base Product Number: SRP1238A
Current - Saturation (Isat): 29A

Buy Now Datasheet
SMD 2.2UH 16A 8 MOHM Inductor and Choke - 71-SRP1238A-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 16A 8 MOHM Inductor and Choke
71-SRP1238A-2R2M
SMD 2.2UH 16A 8 MOHM Inductor and Choke 71-SRP1238A-2R2M
FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1238A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1238A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1238A-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1238A-2R2M
Fixed Inductors SRP1238A-2R2M
FIXED IND 2.2UH 16A 8 MOHM SMD

FIXED IND 2.2UH 16A 8 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns - 64X8645 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns
64X8645
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns 64X8645
INDUCTOR, SHIELDED, 2.2UH, 20%, 16A; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:SRP1238A Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 16A; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:SRP1238A Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns - 64X8644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns
64X8644
Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns 64X8644
INDUCTOR, SHIELDED, 2.2UH, 20%, 16A; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:SRP1238A Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 16A; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:SRP1238A Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 2.2 H, 20%, Shielded, 8000 Ohm, 16 A Rohs Compliant Bourns - 78X5385 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 2.2 H, 20%, Shielded, 8000 Ohm, 16 A Rohs Compliant Bourns
78X5385
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 2.2 H, 20%, Shielded, 8000 Ohm, 16 A Rohs Compliant Bourns 78X5385
Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 2.2 H, 20%, Shielded, 8000 ohm, 16 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 2.2 H, 20%, Shielded, 8000 ohm, 16 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1238A-2R2MTR-ND 1274089-SRP1238A-2R2M 71-SRP1238A-2R2M SRP1238A-2R2M 64X8645 78X5385
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 16A 8 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 2.2Uh, 20%, 16A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 2.2 H, 20%, Shielded, 8000 Ohm, 16 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 6-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details