Bourns, Inc. SMD 1.5UH 19A 5.5 MOHM Inductor and Choke SRP1238A-1R5M

Description
FIXED IND 1.5UH 19A 5.5 MOHM SMD Product overview: SRP1238A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 19A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 19A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 19A 5.5 MOHM SMD Product overview: SRP1238A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 19A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 19A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 19A 5.5 MOHM Inductor and Choke - 71-SRP1238A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 19A 5.5 MOHM Inductor and Choke
71-SRP1238A-1R5M
SMD 1.5UH 19A 5.5 MOHM Inductor and Choke 71-SRP1238A-1R5M
FIXED IND 1.5UH 19A 5.5 MOHM SMD Product overview: SRP1238A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 19A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 19A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 19A 5.5 MOHM SMD Product overview: SRP1238A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 19A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 19A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1238A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-1R5MTR-ND
Fixed Inductors SRP1238A-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-1R5MCT-ND
Fixed Inductors SRP1238A-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1238A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1238A-1R5MDKR-ND
Fixed Inductors SRP1238A-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095960-SRP1238A-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1095960-SRP1238A-1R5M
Win Source Part Number: 1095960-SRP1238A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1238A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 5.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRP1250-1R5M; SRP1235-1R5M; SRP1038A-1R5M; SPM6530T-1R5M100; SPM3020T-1R5M-LR; SPM4012T-1R5M-LRSRP1 238A1R5M; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1238A-1R5MDKR,SRP 1238A-1R5MCT,SRP1238 A-1R5MTR Base Product Number: SRP1238A Current - Saturation (Isat): 35A

Win Source Part Number: 1095960-SRP1238A-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRP1250-1R5M; SRP1235-1R5M; SRP1038A-1R5M; SPM6530T-1R5M100; SPM3020T-1R5M-LR; SPM4012T-1R5M-LRSRP1238A1R5M;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 19 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-1R5MDKR,SRP1238A-1R5MCT,SRP1238A-1R5MTR
Base Product Number: SRP1238A
Current - Saturation (Isat): 35A

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns - 64X8638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns
64X8638
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns 64X8638
INDUCTOR, SHIELDED, 1.5UH, 20%, 19A; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:SRP1238A Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 19A; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:SRP1238A Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns - 64X8639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns
64X8639
Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns 64X8639
INDUCTOR, SHIELDED, 1.5UH, 20%, 19A; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:SRP1238A Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 19A; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:SRP1238A Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1238A-1R5M SRP1238A-1R5MTR-ND 1095960-SRP1238A-1R5M 64X8638
Product Name SMD 1.5UH 19A 5.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1.5Uh, 20%, 19A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details