10µH Shielded Wirewound Inductor 7A 34mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 7A 34mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 7A 34mOhm Max Nonstandard
FIXED IND 10UH 7A 34 MOHM SMD Product overview: SRP1238A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1238A-100M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274092-SRP1238A-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1238A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1238A-100MCT,SRP1
Base Product Number: SRP1238A
Current - Saturation (Isat): 14A
INDUCTOR, SHIELDED, 10UH, 20%, 7A; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 20%, 7A; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP1238A Series, 10 H, 20%, Shielded, 0.034 ohm, 7 A RoHS Compliant: Yes
FIXED IND 10UH 7A 34 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1238A-100MTR-ND | 71-SRP1238A-100M | 1274092-SRP1238A-100M | 64X8642 | 78X5384 | SRP1238A-100M |
| Product Name | Fixed Inductors | SMD 10UH 7A 34 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 10Uh, 20%, 7A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 10 H, 20%, Shielded, 0.034 Ohm, 7 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |