Bourns, Inc. SMD 28A 2.5 MOHM Inductor and Choke SRP1235-R68M

Description
FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1235-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1235-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 28A 2.5 MOHM Inductor and Choke - 71-SRP1235-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28A 2.5 MOHM Inductor and Choke
71-SRP1235-R68M
SMD 28A 2.5 MOHM Inductor and Choke 71-SRP1235-R68M
FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1235-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 28A 2.5 MOHM SMD Product overview: SRP1235-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1235-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-R68MTR-ND
Fixed Inductors SRP1235-R68MTR-ND
680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-R68M
1258798-SRP1235-R68M
Fixed Inductors - SRP1235-R68M 1258798-SRP1235-R68M
Manufacturer: Bourns Inc. Win Source Part Number: 1258798-SRP1235-R68M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 28A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 40A Frequency - Self Resonant: 72MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): MMD-12CE-R68M-V1; FMPI141350-R68MU; FMPI141340-R68MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258798-SRP1235-R68M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 28A
Shielding: Shielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 40A
Frequency - Self Resonant: 72MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): MMD-12CE-R68M-V1; FMPI141350-R68MU; FMPI141340-R68MU;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-R68M SRP1235-R68MTR-ND 1258798-SRP1235-R68M
Product Name SMD 28A 2.5 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1235-R68M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details