Bourns, Inc. Fixed Inductors - SRP1235-R47M SRP1235-R47M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101916-SRP1235-R47M Packaging: Reel - TR Current Rating: 32A Inductance: 470nH Height - Seated (Max): 0.146" (3.70mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 44A Frequency - Self Resonant: 85MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101916-SRP1235-R47M Packaging: Reel - TR Current Rating: 32A Inductance: 470nH Height - Seated (Max): 0.146" (3.70mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 44A Frequency - Self Resonant: 85MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-R47M
1101916-SRP1235-R47M
Fixed Inductors - SRP1235-R47M 1101916-SRP1235-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 1101916-SRP1235-R47M Packaging: Reel - TR Current Rating: 32A Inductance: 470nH Height - Seated (Max): 0.146" (3.70mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 44A Frequency - Self Resonant: 85MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101916-SRP1235-R47M
Packaging: Reel - TR
Current Rating: 32A
Inductance: 470nH
Height - Seated (Max): 0.146" (3.70mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 44A
Frequency - Self Resonant: 85MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 32A 2 MOHM Inductor and Choke - 71-SRP1235-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32A 2 MOHM Inductor and Choke
71-SRP1235-R47M
SMD 32A 2 MOHM Inductor and Choke 71-SRP1235-R47M
FIXED IND 470NH 32A 2 MOHM SMD Product overview: SRP1235-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 32A 2 MOHM SMD Product overview: SRP1235-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1235-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-R47MTR-ND
Fixed Inductors SRP1235-R47MTR-ND
470nH Shielded Inductor 32A 2mOhm Max Nonstandard

470nH Shielded Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101916-SRP1235-R47M 71-SRP1235-R47M SRP1235-R47MTR-ND
Product Name Fixed Inductors - SRP1235-R47M SMD 32A 2 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers