Bourns, Inc. Fixed Inductors - SRP1235-R15M SRP1235-R15M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258795-SRP1235-R15M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 41A Shielding: Shielded Inductance: 150nH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 50A Frequency - Self Resonant: 100MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): TPSPA-1265-R15M; FMPI141340-R15MU; PA4343.151NLT; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258795-SRP1235-R15M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 41A Shielding: Shielded Inductance: 150nH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 50A Frequency - Self Resonant: 100MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): TPSPA-1265-R15M; FMPI141340-R15MU; PA4343.151NLT; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-R15M
1258795-SRP1235-R15M
Fixed Inductors - SRP1235-R15M 1258795-SRP1235-R15M
Manufacturer: Bourns Inc. Win Source Part Number: 1258795-SRP1235-R15M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 41A Shielding: Shielded Inductance: 150nH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 50A Frequency - Self Resonant: 100MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): TPSPA-1265-R15M; FMPI141340-R15MU; PA4343.151NLT; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258795-SRP1235-R15M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 41A
Shielding: Shielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 50A
Frequency - Self Resonant: 100MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): TPSPA-1265-R15M; FMPI141340-R15MU; PA4343.151NLT;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1235-R15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-R15M-ND
Fixed Inductors SRP1235-R15M-ND
150nH Shielded Inductor 41A 1.2mOhm Max Nonstandard

150nH Shielded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 41A 1.2 MOHM Inductor and Choke - 71-SRP1235-R15M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 1.2 MOHM Inductor and Choke
71-SRP1235-R15M
SMD 41A 1.2 MOHM Inductor and Choke 71-SRP1235-R15M
FIXED IND 150NH 41A 1.2 MOHM SMD Product overview: SRP1235-R15M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R15M can be used for catalog matching and distributor lookup.

FIXED IND 150NH 41A 1.2 MOHM SMD Product overview: SRP1235-R15M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258795-SRP1235-R15M SRP1235-R15M-ND 71-SRP1235-R15M
Product Name Fixed Inductors - SRP1235-R15M Fixed Inductors SMD 41A 1.2 MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C561KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details