Bourns, Inc. SMD 43A 960 MOHM Inductor and Choke SRP1235-R10M

Description
FIXED IND 100NH 43A 960 MOHM SMD Product overview: SRP1235-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43A, 960 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 43A, 960 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 43A 960 MOHM SMD Product overview: SRP1235-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43A, 960 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 43A, 960 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 43A 960 MOHM Inductor and Choke - 71-SRP1235-R10M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43A 960 MOHM Inductor and Choke
71-SRP1235-R10M
SMD 43A 960 MOHM Inductor and Choke 71-SRP1235-R10M
FIXED IND 100NH 43A 960 MOHM SMD Product overview: SRP1235-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43A, 960 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 43A, 960 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R10M can be used for catalog matching and distributor lookup.

FIXED IND 100NH 43A 960 MOHM SMD Product overview: SRP1235-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43A, 960 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 43A, 960 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-R10M
1258794-SRP1235-R10M
Fixed Inductors - SRP1235-R10M 1258794-SRP1235-R10M
Manufacturer: Bourns Inc. Win Source Part Number: 1258794-SRP1235-R10M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 43A Shielding: Shielded Inductance: 100nH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 56A Frequency - Self Resonant: 105MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): TPSPA-1265-R10M; FMPI141350-R10MU; FMPI141365-R10MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258794-SRP1235-R10M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 43A
Shielding: Shielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 56A
Frequency - Self Resonant: 105MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 960 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): TPSPA-1265-R10M; FMPI141350-R10MU; FMPI141365-R10MU;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRP1235-R10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-R10M-ND
Fixed Inductors SRP1235-R10M-ND
100nH Shielded Inductor 43A 960mOhm Max Nonstandard

100nH Shielded Inductor 43A 960mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-R10M 1258794-SRP1235-R10M SRP1235-R10M-ND
Product Name SMD 43A 960 MOHM Inductor and Choke Fixed Inductors - SRP1235-R10M Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers