Bourns, Inc. Fixed Inductors SRP1235-8R2M

Description
8.2µH Shielded Inductor 8.5A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 8.5A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1235-8R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-8R2M-ND
Fixed Inductors SRP1235-8R2M-ND
8.2µH Shielded Inductor 8.5A 28mOhm Max Nonstandard

8.2µH Shielded Inductor 8.5A 28mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 8.5A 28 MOHM Inductor and Choke - 71-SRP1235-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 8.5A 28 MOHM Inductor and Choke
71-SRP1235-8R2M
SMD 8.2UH 8.5A 28 MOHM Inductor and Choke 71-SRP1235-8R2M
FIXED IND 8.2UH 8.5A 28 MOHM SMD Product overview: SRP1235-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 8.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 8.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 8.5A 28 MOHM SMD Product overview: SRP1235-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 8.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 8.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274096-SRP1235-8R2M
Inductors, Coils, Chokes - Fixed Inductors 1274096-SRP1235-8R2M
Win Source Part Number: 1274096-SRP1235-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1235 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1235 Product Status: Obsolete Current - Saturation (Isat): 12A

Win Source Part Number: 1274096-SRP1235-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1235
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1235
Product Status: Obsolete
Current - Saturation (Isat): 12A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1235-8R2M-ND 71-SRP1235-8R2M 1274096-SRP1235-8R2M
Product Name Fixed Inductors SMD 8.2UH 8.5A 28 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details