Bourns, Inc. Fixed Inductors SRP1235-6R8M

Description
6.8µH Shielded Inductor 9A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 9A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1235-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-6R8MTR-ND
Fixed Inductors SRP1235-6R8MTR-ND
6.8µH Shielded Inductor 9A 22mOhm Max Nonstandard

6.8µH Shielded Inductor 9A 22mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 9A 22 MOHM Inductor and Choke - 71-SRP1235-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 9A 22 MOHM Inductor and Choke
71-SRP1235-6R8M
SMD 6.8UH 9A 22 MOHM Inductor and Choke 71-SRP1235-6R8M
FIXED IND 6.8UH 9A 22 MOHM SMD Product overview: SRP1235-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 9A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 9A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 9A 22 MOHM SMD Product overview: SRP1235-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 9A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 9A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-6R8M
1258793-SRP1235-6R8M
Fixed Inductors - SRP1235-6R8M 1258793-SRP1235-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 1258793-SRP1235-6R8M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 9A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 13A Frequency - Self Resonant: 14MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): ASPI-1109T-6R8M; TPSPA-1040C-6R8M; ASPI-1109T-6R8M-T; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258793-SRP1235-6R8M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 9A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 13A
Frequency - Self Resonant: 14MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): ASPI-1109T-6R8M; TPSPA-1040C-6R8M; ASPI-1109T-6R8M-T;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1235-6R8MTR-ND 71-SRP1235-6R8M 1258793-SRP1235-6R8M
Product Name Fixed Inductors SMD 6.8UH 9A 22 MOHM Inductor and Choke Fixed Inductors - SRP1235-6R8M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details