Bourns, Inc. SMD 2.2UH 16A 8 MOHM Inductor and Choke SRP1235-2R2M

Description
FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1235-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1235-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 16A 8 MOHM Inductor and Choke - 71-SRP1235-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 16A 8 MOHM Inductor and Choke
71-SRP1235-2R2M
SMD 2.2UH 16A 8 MOHM Inductor and Choke 71-SRP1235-2R2M
FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1235-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 16A 8 MOHM SMD Product overview: SRP1235-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 16A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 16A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1235-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-2R2MTR-ND
Fixed Inductors SRP1235-2R2MTR-ND
2.2µH Shielded Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274098-SRP1235-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274098-SRP1235-2R2M
Win Source Part Number: 1274098-SRP1235-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1235 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1235-2R2MDKR,SRP1 2352R2M,SRP1235-2R2M ,SRP1235-2R2MTR,SRP1 235-2R2MCT Base Product Number: SRP1235 Product Status: Obsolete Current - Saturation (Isat): 20A

Win Source Part Number: 1274098-SRP1235-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1235
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1235-2R2MDKR,SRP12352R2M,SRP1235-2R2M,SRP1235-2R2MTR,SRP1235-2R2MCT
Base Product Number: SRP1235
Product Status: Obsolete
Current - Saturation (Isat): 20A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-2R2M SRP1235-2R2MTR-ND 1274098-SRP1235-2R2M
Product Name SMD 2.2UH 16A 8 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details