Bourns, Inc. SMD 1.8UH 16.5A 7 MOHM Inductor and Choke SRP1235-1R8M

Description
FIXED IND 1.8UH 16.5A 7 MOHM SMD Product overview: SRP1235-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 16.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 16.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 16.5A 7 MOHM SMD Product overview: SRP1235-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 16.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 16.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 16.5A 7 MOHM Inductor and Choke - 71-SRP1235-1R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 16.5A 7 MOHM Inductor and Choke
71-SRP1235-1R8M
SMD 1.8UH 16.5A 7 MOHM Inductor and Choke 71-SRP1235-1R8M
FIXED IND 1.8UH 16.5A 7 MOHM SMD Product overview: SRP1235-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 16.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 16.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R8M can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 16.5A 7 MOHM SMD Product overview: SRP1235-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 16.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 16.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1235-1R8M
1258792-SRP1235-1R8M
Fixed Inductors - SRP1235-1R8M 1258792-SRP1235-1R8M
Manufacturer: Bourns Inc. Win Source Part Number: 1258792-SRP1235-1R8M Series: SRP1235 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 16.5A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±20% Material - Core: Iron Current - Saturation: 24A Frequency - Self Resonant: 32MHz Test Frequency: 100kHz Size: 0.547" L x 0.531" W (13.90mm x 13.50mm) Family Name: SRP1235 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.146" (3.70mm) Alternative Parts (Cross-Reference): FMPI141350-1R8MU; MGV12031R8M-10、FMPI1 41340-1R8MU; Introduction Date: May 09, 2006 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258792-SRP1235-1R8M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 16.5A
Shielding: Shielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 24A
Frequency - Self Resonant: 32MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): FMPI141350-1R8MU; MGV12031R8M-10、FMPI141340-1R8MU;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1235-1R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-1R8M-ND
Fixed Inductors SRP1235-1R8M-ND
1.8µH Shielded Inductor 16.5A 7mOhm Max Nonstandard

1.8µH Shielded Inductor 16.5A 7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-1R8M 1258792-SRP1235-1R8M SRP1235-1R8M-ND
Product Name SMD 1.8UH 16.5A 7 MOHM Inductor and Choke Fixed Inductors - SRP1235-1R8M Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1712-3627322515150KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details