Bourns, Inc. SMD 1.2UH 21A 4.5 MOHM Inductor and Choke SRP1235-1R2M

Description
FIXED IND 1.2UH 21A 4.5 MOHM SMD Product overview: SRP1235-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 21A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 21A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 21A 4.5 MOHM SMD Product overview: SRP1235-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 21A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 21A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 21A 4.5 MOHM Inductor and Choke - 71-SRP1235-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 21A 4.5 MOHM Inductor and Choke
71-SRP1235-1R2M
SMD 1.2UH 21A 4.5 MOHM Inductor and Choke 71-SRP1235-1R2M
FIXED IND 1.2UH 21A 4.5 MOHM SMD Product overview: SRP1235-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 21A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 21A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 21A 4.5 MOHM SMD Product overview: SRP1235-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 21A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 21A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1235-1R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-1R2M-ND
Fixed Inductors SRP1235-1R2M-ND
1.2µH Shielded Inductor 21A 4.5mOhm Max Nonstandard

1.2µH Shielded Inductor 21A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274097-SRP1235-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1274097-SRP1235-1R2M
Win Source Part Number: 1274097-SRP1235-1R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1235 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1235 Product Status: Obsolete Current - Saturation (Isat): 29A

Win Source Part Number: 1274097-SRP1235-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1235
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 37MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1235
Product Status: Obsolete
Current - Saturation (Isat): 29A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-1R2M SRP1235-1R2M-ND 1274097-SRP1235-1R2M
Product Name SMD 1.2UH 21A 4.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data