3.3µH Shielded Wirewound Inductor 14A 7mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1101906-SRP1206-3R3Z
Packaging: Reel - TR
Type: Wirewound
Current Rating: 14A
Inductance: 3.3μH
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 12A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
FIXED IND 3.3UH 14A 7 MOHM SMD Product overview: SRP1206-3R3Z from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 14A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 14A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-3R3Z can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1206-3R3Z-ND | 1101906-SRP1206-3R3Z | 71-SRP1206-3R3Z |
| Product Name | Fixed Inductors | Fixed Inductors - SRP1206-3R3Z | SMD 3.3UH 14A 7 MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |