Bourns, Inc. SMD 2UH 17A 6 MOHM Inductor and Choke SRP1206-2R0Y

Description
FIXED IND 2UH 17A 6 MOHM SMD Product overview: SRP1206-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 17A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 17A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2UH 17A 6 MOHM SMD Product overview: SRP1206-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 17A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 17A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2UH 17A 6 MOHM Inductor and Choke - 71-SRP1206-2R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2UH 17A 6 MOHM Inductor and Choke
71-SRP1206-2R0Y
SMD 2UH 17A 6 MOHM Inductor and Choke 71-SRP1206-2R0Y
FIXED IND 2UH 17A 6 MOHM SMD Product overview: SRP1206-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 17A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 17A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R0Y can be used for catalog matching and distributor lookup.

FIXED IND 2UH 17A 6 MOHM SMD Product overview: SRP1206-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 17A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 17A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1206-2R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1206-2R0YTR-ND
Fixed Inductors SRP1206-2R0YTR-ND
2µH Shielded Wirewound Inductor 17A 6mOhm Max Nonstandard

2µH Shielded Wirewound Inductor 17A 6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274104-SRP1206-2R0Y
Inductors, Coils, Chokes - Fixed Inductors 1274104-SRP1206-2R0Y
Win Source Part Number: 1274104-SRP1206-2R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 6mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1206-2R0YTR,SRP12 06-2R0Y,SRP1206-2R0Y CT,SRP1206-2R0YDKR Base Product Number: SRP1206 Product Status: Obsolete Current - Saturation (Isat): 15A

Win Source Part Number: 1274104-SRP1206-2R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 6mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1206-2R0YTR,SRP1206-2R0Y,SRP1206-2R0YCT,SRP1206-2R0YDKR
Base Product Number: SRP1206
Product Status: Obsolete
Current - Saturation (Isat): 15A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1206-2R0Y SRP1206-2R0YTR-ND 1274104-SRP1206-2R0Y
Product Name SMD 2UH 17A 6 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2 microH 2 microH
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers