Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1205-7R2Y

Description
Win Source Part Number: 1274105-SRP1205-7R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.2 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 13.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 7.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274105-SRP1205-7R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.2 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 13.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274105-SRP1205-7R2Y
Inductors, Coils, Chokes - Fixed Inductors 1274105-SRP1205-7R2Y
Win Source Part Number: 1274105-SRP1205-7R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.2 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 13.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 7.5A

Win Source Part Number: 1274105-SRP1205-7R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1205
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 7.2 µH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1205
Product Status: Obsolete
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Inductor and Choke 71-SRP1205-7R2Y
Product overview: SRP1205-7R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-7R2Y can be used for catalog matching and distributor lookup.

Product overview: SRP1205-7R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-7R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274105-SRP1205-7R2Y 71-SRP1205-7R2Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details