Bourns, Inc. SMD 4UH 10.5A 5.4 MOHM Inductor and Choke SRP1205-4R0Y

Description
FIXED IND 4UH 10.5A 5.4 MOHM SMD Product overview: SRP1205-4R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 10.5A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 10.5A, 5.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-4R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4UH 10.5A 5.4 MOHM SMD Product overview: SRP1205-4R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 10.5A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 10.5A, 5.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-4R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4UH 10.5A 5.4 MOHM Inductor and Choke - 71-SRP1205-4R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4UH 10.5A 5.4 MOHM Inductor and Choke
71-SRP1205-4R0Y
SMD 4UH 10.5A 5.4 MOHM Inductor and Choke 71-SRP1205-4R0Y
FIXED IND 4UH 10.5A 5.4 MOHM SMD Product overview: SRP1205-4R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 10.5A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 10.5A, 5.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-4R0Y can be used for catalog matching and distributor lookup.

FIXED IND 4UH 10.5A 5.4 MOHM SMD Product overview: SRP1205-4R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 10.5A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 10.5A, 5.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-4R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1205-4R0Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1205-4R0Y-ND
Fixed Inductors SRP1205-4R0Y-ND
4µH Shielded Wirewound Inductor 10.5A 5.4mOhm Max Nonstandard

4µH Shielded Wirewound Inductor 10.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274108-SRP1205-4R0Y
Inductors, Coils, Chokes - Fixed Inductors 1274108-SRP1205-4R0Y
Win Source Part Number: 1274108-SRP1205-4R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 5.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 8.3A

Win Source Part Number: 1274108-SRP1205-4R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1205
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4 µH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.4mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1205
Product Status: Obsolete
Current - Saturation (Isat): 8.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1205-4R0Y SRP1205-4R0Y-ND 1274108-SRP1205-4R0Y
Product Name SMD 4UH 10.5A 5.4 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4 microH 4 microH
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
EMC Chokes - 823906-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details